TE Connectivity Chip Resistor - Surface Mount CPF0603B910RE1

Description
910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103136CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103136CT-ND
Chip Resistor - Surface Mount A103136CT-ND
910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103136TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103136TR-ND
Chip Resistor - Surface Mount A103136TR-ND
910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103136DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103136DKR-ND
Chip Resistor - Surface Mount A103136DKR-ND
910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

910 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
63mW 50V Resistor - 52-CPF0603B910RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 50V Resistor
52-CPF0603B910RE1
63mW 50V Resistor 52-CPF0603B910RE1
Thin Film Resistor, 910R, 0.1%, 63mW, 50V, 0603 SMT Product overview: CPF0603B910RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B910RE1 can be used for catalog matching and distributor lookup.

Thin Film Resistor, 910R, 0.1%, 63mW, 50V, 0603 SMT Product overview: CPF0603B910RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B910RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CPF0603B910RE1
854656-CPF0603B910RE1
Chip Resistor - Surface Mount - CPF0603B910RE1 854656-CPF0603B910RE1
Manufacturer: TE Connectivity Win Source Part Number: 854656-CPF0603B910RE 1 Series: CPF, Neohm Features: 910 Ohms Chip Resistor Package: Reel - TR Family Name: CPF0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Other Part Number: A103136DKR, 516764814, A103136CT, 5-1676481-4, A103136TR, 5-1676481-4-ND

Manufacturer: TE Connectivity
Win Source Part Number: 854656-CPF0603B910RE1
Series: CPF, Neohm
Features: 910 Ohms Chip Resistor
Package: Reel - TR
Family Name: CPF0603
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Other Part Number: A103136DKR, 516764814, A103136CT, 5-1676481-4, A103136TR, 5-1676481-4-ND

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 910 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity - 22R6598 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 910 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity
22R6598
Surface Mount Thin Film Resistor, Cpf Series, 910 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity 22R6598
Surface Mount Thin Film Resistor, CPF Series, 910 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Surface Mount Thin Film Resistor, CPF Series, 910 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103136CT-ND 52-CPF0603B910RE1 854656-CPF0603B910RE1 22R6598
Product Name Chip Resistor - Surface Mount 63mW 50V Resistor Chip Resistor - Surface Mount - CPF0603B910RE1 Surface Mount Thin Film Resistor, Cpf Series, 910 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622920-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details