TE Connectivity Chip Resistor - Surface Mount CPF0603B910KE1

Description
910 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
910 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102324DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102324DKR-ND
Chip Resistor - Surface Mount A102324DKR-ND
910 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

910 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102324TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102324TR-ND
Chip Resistor - Surface Mount A102324TR-ND
910 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

910 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102324CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102324CT-ND
Chip Resistor - Surface Mount A102324CT-ND
910 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

910 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 910K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 75AH8091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
75AH8091
Res, 910K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 75AH8091
RES, 910K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 910K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:910kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102324DKR-ND 75AH8091
Product Name Chip Resistor - Surface Mount Res, 910K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details