TE Connectivity Chip Resistor - Surface Mount CPF0603B8R06E1

Description
8.06 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
8.06 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B8R06E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B8R06E1-ND
Chip Resistor - Surface Mount CPF0603B8R06E1-ND
8.06 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

8.06 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1041532-CPF0603B8R06E1
Resistors - Chip Resistor - Surface Mount 1041532-CPF0603B8R06E1
Win Source Part Number: 1041532-CPF0603B8R06 E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 8.06 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): CPF0603B7R68E1; CPF0603B7R5E1; CPF0603B8R45E1; RT0603BRD077R5L7-187 9221-0; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 7-1879221-0-ND,7-187 9221-0 Base Product Number: CPF0603

Win Source Part Number: 1041532-CPF0603B8R06E1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 8.06 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): CPF0603B7R68E1; CPF0603B7R5E1; CPF0603B8R45E1; RT0603BRD077R5L7-1879221-0;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 7-1879221-0-ND,7-1879221-0
Base Product Number: CPF0603

Buy Now Datasheet
SMD 0.063W 8.06ohm 50V Resistor - 52-CPF0603B8R06E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 8.06ohm 50V Resistor
52-CPF0603B8R06E1
SMD 0.063W 8.06ohm 50V Resistor 52-CPF0603B8R06E1
Fixed Resistor, Thin Film, 0.063W, 8.06ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: CPF0603B8R06E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 8.06ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 8.06ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B8R06E1 can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 8.06ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: CPF0603B8R06E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 8.06ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 8.06ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B8R06E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B8R06E1
Chip Resistor - Surface Mount CPF0603B8R06E1
RES SMD 8.06 OHM 0.1% 1/16W 0603

RES SMD 8.06 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 8.06 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6916 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 8.06 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6916
Surface Mount Thin Film Resistor, Cpf Series, 8.06 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6916
Surface Mount Thin Film Resistor, CPF Series, 8.06 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 8.06 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF0603B8R06E1-ND 1041532-CPF0603B8R06E1 52-CPF0603B8R06E1 CPF0603B8R06E1 95W6916
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.063W 8.06ohm 50V Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 8.06 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details