TE Connectivity Chip Resistor - Surface Mount CPF0603B8K66E1

Description
RES SMD 8.66KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 8.66KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B8K66E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B8K66E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B8K66E1DKR-ND
RES SMD 8.66KOHM 0.1% 1/16W 0603

RES SMD 8.66KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B8K66E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B8K66E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B8K66E1TR-ND
8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B8K66E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B8K66E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B8K66E1CT-ND
RES SMD 8.66KOHM 0.1% 1/16W 0603

RES SMD 8.66KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0603B8K66E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0603B8K66E1
Resistors - Chip Resistor - Surface Mount CPF0603B8K66E1
RES SMD 8.66KOHM 0.1% 1/16W 0603

RES SMD 8.66KOHM 0.1% 1/16W 0603

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 8.66 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6914 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 8.66 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6914
Surface Mount Thin Film Resistor, Cpf Series, 8.66 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6914
Surface Mount Thin Film Resistor, CPF Series, 8.66 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 8.66 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K66, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3808
Res, 8K66, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3808
RES, 8K66, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.66kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 8K66, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.66kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B8K66E1
Chip Resistor - Surface Mount CPF0603B8K66E1
RES SMD 8.66KOHM 0.1% 1/16W 0603

RES SMD 8.66KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B8K66E1DKR-ND CPF0603B8K66E1 95W6914 29AH3808 CPF0603B8K66E1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 8.66 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 8K66, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details