TE Connectivity Chip Resistor - Surface Mount CPF0603B8K2E1

Description
8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103134DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103134DKR-ND
Chip Resistor - Surface Mount A103134DKR-ND
8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103134CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103134CT-ND
Chip Resistor - Surface Mount A103134CT-ND
8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103134TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103134TR-ND
Chip Resistor - Surface Mount A103134TR-ND
8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 8K2, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 80P3946 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K2, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
80P3946
Res, Thin Film, 8K2, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 80P3946
RES, THIN FILM, 8K2, 0.1%, 0.063W, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 8K2, 0.1%, 0.063W, 0603; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103134DKR-ND 80P3946
Product Name Chip Resistor - Surface Mount Res, Thin Film, 8K2, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details