RES SMD 8.25KOHM 0.1% 1/16W 0603
8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 8.25KOHM 0.1% 1/16W 0603
RES SMD 8.25KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 8.25 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 8K25, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.25kohm;
RES SMD 8.25KOHM 0.1% 1/16W 0603
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-CPF0603B8K25E1CT-ND | CPF0603B8K25E1 | 95W6912 | 57AC1223 | CPF0603B8K25E1 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 8.25 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 8K25, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |