TE Connectivity Surface Mount Resistors CPF0603B866KE1

Description
TE Connectivity CPF0603B866KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B866KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1229653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229653
Surface Mount Resistors 1229653
TE Connectivity CPF0603B866KE1

TE Connectivity CPF0603B866KE1

Supplier's Site
Surface Mount Resistors - 1239886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239886
Surface Mount Resistors 1239886
TE Connectivity CPF0603B866KE1

TE Connectivity CPF0603B866KE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B866KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B866KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B866KE1CT-ND
RES 866 KOHM 0.1% 1/16W 0603

RES 866 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B866KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B866KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B866KE1DKR-ND
RES 866 KOHM 0.1% 1/16W 0603

RES 866 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B866KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B866KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B866KE1TR-ND
866 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

866 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0603B866KE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0603B866KE1
Resistors - Chip Resistor - Surface Mount CPF0603B866KE1
RES 866 KOHM 0.1% 1/16W 0603

RES 866 KOHM 0.1% 1/16W 0603

Supplier's Site
Res, 866K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1238
Res, 866K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1238
RES, 866K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:866kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 866K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:866kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1229653 1712-CPF0603B866KE1CT-ND CPF0603B866KE1 57AC1238
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 866K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 (1608 Metric) 0603
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data