RES 845 KOHM 0.1% 1/16W 0603
845 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES 845 KOHM 0.1% 1/16W 0603
TE Connectivity CPF0603B845KE1
TE Connectivity CPF0603B845KE1
RES, 845K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:845kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0603B845KE1DKR-ND | 1229649 | 57AC1234 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 845K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |