TE Connectivity Chip Resistor - Surface Mount CPF0603B82RD1

Description
RES SMD 82 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 82 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B82RD1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B82RD1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B82RD1CT-ND
RES SMD 82 OHM 0.1% 1/16W 0603

RES SMD 82 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B82RD1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B82RD1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B82RD1TR-ND
82 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

82 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B82RD1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B82RD1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B82RD1DKR-ND
RES SMD 82 OHM 0.1% 1/16W 0603

RES SMD 82 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B82RD1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B82RD1
Chip Resistor - Surface Mount CPF0603B82RD1
RES SMD 82 OHM 0.1% 1/16W 0603

RES SMD 82 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 1712-CPF0603B82RD1CT-ND CPF0603B82RD1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD364JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers