TE Connectivity Chip Resistor - Surface Mount CPF0603B82KE1

Description
82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103132TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103132TR-ND
Chip Resistor - Surface Mount A103132TR-ND
82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103132CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103132CT-ND
Chip Resistor - Surface Mount A103132CT-ND
82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103132DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103132DKR-ND
Chip Resistor - Surface Mount A103132DKR-ND
82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 82 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity - 23R6461 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 82 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity
23R6461
Thin Film Resistor, 82 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity 23R6461
THIN FILM RESISTOR, 82 KOHM, 63mW, 0.1%; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

THIN FILM RESISTOR, 82 KOHM, 63mW, 0.1%; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 82 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 80P3947 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 82 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
80P3947
Surface Mount Thin Film Resistor, Cpf Series, 82 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 80P3947
Surface Mount Thin Film Resistor, CPF Series, 82 kohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 82 kohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103132TR-ND 23R6461 80P3947
Product Name Chip Resistor - Surface Mount Thin Film Resistor, 82 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 82 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers