TE Connectivity Chip Resistor - Surface Mount CPF0603B82K5E1

Description
RES SMD 82.5KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 82.5KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B82K5E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B82K5E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B82K5E1CT-ND
RES SMD 82.5KOHM 0.1% 1/16W 0603

RES SMD 82.5KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B82K5E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B82K5E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B82K5E1DKR-ND
RES SMD 82.5KOHM 0.1% 1/16W 0603

RES SMD 82.5KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B82K5E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B82K5E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B82K5E1TR-ND
82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

82.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1239880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239880
Surface Mount Resistors 1239880
TE Connectivity CPF0603B82K5E1

TE Connectivity CPF0603B82K5E1

Supplier's Site
Surface Mount Resistors - 1229647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229647
Surface Mount Resistors 1229647
TE Connectivity CPF0603B82K5E1

TE Connectivity CPF0603B82K5E1

Supplier's Site
Res, 82K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1230
Res, 82K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1230
RES, 82K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82.5kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 82K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82.5kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6925 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6925
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6925
Surface Mount Thin Film Resistor, CPF Series, 82.5 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 82.5 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R2060 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R2060
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R2060
Surface Mount Thin Film Resistor, CPF Series, 82.5 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 82.5 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B82K5E1
Chip Resistor - Surface Mount CPF0603B82K5E1
RES SMD 82.5KOHM 0.1% 1/16W 0603

RES SMD 82.5KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B82K5E1CT-ND 1239880 57AC1230 95W6925 22R2060 CPF0603B82K5E1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 82K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 82.5 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3572FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details