The Resistor, part number 57AC1231, is a thin film precision resistor with a resistance value of 825 kΩ and a tolerance of ±0.1%. It is housed in a 0603 case style, which measures 1.6 mm x 0.8 mm. This resistor has a power rating of 0.063 W (63 mW) and a maximum operating voltage of 50 V. The temperature coefficient of resistance (TCR) is specified at 15 ppm/°C, ensuring high stability and accuracy for applications requiring precise resistance values. The resistor is suitable for various applications, including communications, industrial controls, instrumentation, and medical devices. It is RoHS compliant, indicating it meets environmental standards.
TE Connectivity CPF0603B825KE1
TE Connectivity CPF0603B825KE1
825 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 825K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:825kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1239878 | CPF0603B825KE1-ND | 57AC1231 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 825K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thin film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603 |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |