TE Connectivity CPF0603B806KE1
TE Connectivity CPF0603B806KE1
RES 806 KOHM 0.1% 1/16W 0603
RES 806 KOHM 0.1% 1/16W 0603
806 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 806K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:806kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES 806 KOHM 0.1% 1/16W 0603
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1239874 | 1712-CPF0603B806KE1DKR-ND | 57AC1229 | CPF0603B806KE1 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 806K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |