TE Connectivity Chip Resistor - Surface Mount CPF0603B7R87E1

Description
RES SMD 7.87 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 7.87 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B7R87E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B7R87E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B7R87E1DKR-ND
RES SMD 7.87 OHM 0.1% 1/16W 0603

RES SMD 7.87 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B7R87E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B7R87E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B7R87E1TR-ND
7.87 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

7.87 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B7R87E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B7R87E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B7R87E1CT-ND
RES SMD 7.87 OHM 0.1% 1/16W 0603

RES SMD 7.87 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B7R87E1
Chip Resistor - Surface Mount CPF0603B7R87E1
RES SMD 7.87 OHM 0.1% 1/16W 0603

RES SMD 7.87 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 7.87 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6895 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 7.87 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6895
Surface Mount Thin Film Resistor, Cpf Series, 7.87 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6895
Surface Mount Thin Film Resistor, CPF Series, 7.87 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 7.87 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1206
Res, 7R87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1206
RES, 7R87, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.87ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 7R87, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.87ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B7R87E1DKR-ND CPF0603B7R87E1 95W6895 57AC1206
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 7.87 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 7R87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details