TE Connectivity Chip Resistor - Surface Mount CPF0603B7K87E1

Description
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B7K87E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B7K87E1-ND
Chip Resistor - Surface Mount CPF0603B7K87E1-ND
7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

7.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 7.87 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6890 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 7.87 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6890
Surface Mount Thin Film Resistor, Cpf Series, 7.87 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6890
Surface Mount Thin Film Resistor, CPF Series, 7.87 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 7.87 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, 7K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1201
Res, 7K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1201
RES, 7K87, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.87kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 7K87, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.87kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B7K87E1
Chip Resistor - Surface Mount CPF0603B7K87E1
RES SMD 7.87KOHM 0.1% 1/16W 0603

RES SMD 7.87KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B7K87E1-ND 95W6890 57AC1201 CPF0603B7K87E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 7.87 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 7K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD435GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details