TE Connectivity Chip Resistor - Surface Mount CPF0603B7K68E1

Description
RES SMD 7.68KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 7.68KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B7K68E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B7K68E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B7K68E1DKR-ND
RES SMD 7.68KOHM 0.1% 1/16W 0603

RES SMD 7.68KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B7K68E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B7K68E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B7K68E1CT-ND
RES SMD 7.68KOHM 0.1% 1/16W 0603

RES SMD 7.68KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B7K68E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B7K68E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B7K68E1TR-ND
7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B7K68E1
Chip Resistor - Surface Mount CPF0603B7K68E1
RES SMD 7.68KOHM 0.1% 1/16W 0603

RES SMD 7.68KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 7.68 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6889 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 7.68 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6889
Surface Mount Thin Film Resistor, Cpf Series, 7.68 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6889
Surface Mount Thin Film Resistor, CPF Series, 7.68 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 7.68 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K68, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3805
Res, 7K68, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3805
RES, 7K68, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.68kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:? 0.1%;RoHS Compliant: Yes

RES, 7K68, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.68kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:? 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B7K68E1DKR-ND CPF0603B7K68E1 95W6889 29AH3805
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 7.68 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 7K68, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers