TE Connectivity Chip Resistor - Surface Mount CPF0603B7K5E1

Description
7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103129CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103129CT-ND
Chip Resistor - Surface Mount A103129CT-ND
7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103129TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103129TR-ND
Chip Resistor - Surface Mount A103129TR-ND
7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103129DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103129DKR-ND
Chip Resistor - Surface Mount A103129DKR-ND
7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 7.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6888 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 7.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6888
Surface Mount Thin Film Resistor, Cpf Series, 7.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6888
Surface Mount Thin Film Resistor, CPF Series, 7.5 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 7.5 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 7.5 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R2677 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 7.5 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R2677
Surface Mount Thin Film Resistor, Cpf Series, 7.5 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R2677
Surface Mount Thin Film Resistor, CPF Series, 7.5 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 7.5 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 7K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3804
Res, 7K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3804
RES, 7K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 7K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103129CT-ND 95W6888 23R2677 29AH3804
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 7.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 7.5 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 7K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details