TE Connectivity Chip Resistor - Surface Mount CPF0603B78K7E1

Description
78.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
78.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B78K7E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B78K7E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B78K7E1TR-ND
78.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

78.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B78K7E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B78K7E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B78K7E1CT-ND
RES SMD 78.7KOHM 0.1% 1/16W 0603

RES SMD 78.7KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B78K7E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B78K7E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B78K7E1DKR-ND
RES SMD 78.7KOHM 0.1% 1/16W 0603

RES SMD 78.7KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B78K7E1
Chip Resistor - Surface Mount CPF0603B78K7E1
RES SMD 78.7KOHM 0.1% 1/16W 0603

RES SMD 78.7KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 21R9722 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
21R9722
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 21R9722
Surface Mount Thin Film Resistor, CPF Series, 78.7 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 78.7 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6908 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6908
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6908
Surface Mount Thin Film Resistor, CPF Series, 78.7 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 78.7 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1218
Res, 78K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1218
RES, 78K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:78.7kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 78K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:78.7kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B78K7E1TR-ND CPF0603B78K7E1 21R9722 95W6908 57AC1218
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 78.7 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 78.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 78K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573346 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers