Fixed Resistor, Thin Film, 0.063W, 75ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: CPF0603B75RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 75ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 75ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B75RE1 can be used for catalog matching and distributor lookup.
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 75 ohm, 63 mW, - 0.1%, 120 V, 0603 [1608 Metric] RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 75 ohm, 63 mW, - 0.1%, 120 V, 0603 [1608 Metric]
RES, 75R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:75ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, THIN FILM, 75R, 0.1%, 0.063W, 0603; Resistance:75ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CPF0603B75RE1 | A103128DKR-ND | 80P3945 | 21R8123 | 06AC1370 | 84Y4308 |
| Product Name | SMD 0.063W 75ohm 50V Resistor | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 75 Ohm, 63 Mw, 0.1%, 120 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 75 Ohm, 63 Mw, 0.1%, 120 V, 0603 [1608 Metric] Neohm Te Connectivity | Res, 75R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Res, Thin Film, 75R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity |
| Resistance Range | 75 ohms | 75 ohms | 75 ohms | 75 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Operating DC Voltage | 50 volts | 50 volts | ||||
| Operating AC Voltage | 50 volts | 50 volts | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |