TE Connectivity CPF0603B75RE
TE Connectivity CPF0603B75RE
TE Connectivity CPF0603B75RE
75 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES 75 OHM 0.1% 1/16W 0603
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6661945 | 6661945P | CPF0603B75RE-ND | CPF0603B75RE |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 75 ohms | 75 ohms | 75 ohms | |
| Power Rating | 0.0630 watts | 0.0630 watts | 16 watts |