TE Connectivity Chip Resistor - Surface Mount CPF0603B750RE1

Description
750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103126DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103126DKR-ND
Chip Resistor - Surface Mount A103126DKR-ND
750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103126CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103126CT-ND
Chip Resistor - Surface Mount A103126CT-ND
750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103126TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103126TR-ND
Chip Resistor - Surface Mount A103126TR-ND
750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 750R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1372
Res, 750R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1372
RES, 750R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:750ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 750R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:750ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 750 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6904 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 750 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6904
Surface Mount Thin Film Resistor, Cpf Series, 750 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6904
Surface Mount Thin Film Resistor, CPF Series, 750 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 750 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103126DKR-ND 06AC1372 95W6904
Product Name Chip Resistor - Surface Mount Res, 750R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 750 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers