TE Connectivity Resistors - Chip Resistor - Surface Mount CPF0603B750KE1

Description
Win Source Part Number: 1001485-CPF0603B750K E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 750 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 118794176,1-1879417- 6-ND,1-1879417-6,A10 2315DKR,A102315CT,A1 02315TR Base Product Number: CPF0603
Request a Quote Datasheet
Description
Win Source Part Number: 1001485-CPF0603B750K E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 750 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 118794176,1-1879417- 6-ND,1-1879417-6,A10 2315DKR,A102315CT,A1 02315TR Base Product Number: CPF0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1001485-CPF0603B750KE1
Resistors - Chip Resistor - Surface Mount 1001485-CPF0603B750KE1
Win Source Part Number: 1001485-CPF0603B750K E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 750 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 118794176,1-1879417- 6-ND,1-1879417-6,A10 2315DKR,A102315CT,A1 02315TR Base Product Number: CPF0603

Win Source Part Number: 1001485-CPF0603B750KE1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 750 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 118794176,1-1879417-6-ND,1-1879417-6,A102315DKR,A102315CT,A102315TR
Base Product Number: CPF0603

Buy Now Datasheet
Chip Resistor - Surface Mount - A102315TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102315TR-ND
Chip Resistor - Surface Mount A102315TR-ND
750 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

750 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102315CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102315CT-ND
Chip Resistor - Surface Mount A102315CT-ND
750 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

750 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102315DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102315DKR-ND
Chip Resistor - Surface Mount A102315DKR-ND
750 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

750 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
50V 63mW Resistor - 52-CPF0603B750KE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 63mW Resistor
52-CPF0603B750KE1
50V 63mW Resistor 52-CPF0603B750KE1
0603 Thin Film Resistor, 750kR, 0.1%, 50V, 63mW, SMT Product overview: CPF0603B750KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B750KE1 can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 750kR, 0.1%, 50V, 63mW, SMT Product overview: CPF0603B750KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B750KE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0603B750KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B750KE1
Chip Resistor - Surface Mount CPF0603B750KE1
RES SMD 750K OHM 0.1% 1/16W 0603

RES SMD 750K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 750K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 75AH8090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
75AH8090
Res, 750K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 75AH8090
RES, 750K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 750K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:750kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 750 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity - 20R0858 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 750 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity
20R0858
Surface Mount Thin Film Resistor, Cpf Series, 750 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity 20R0858
Surface Mount Thin Film Resistor, CPF Series, 750 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 750 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, 750K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1371
Res, 750K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1371
RES, 750K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:750kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 750K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:750kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1001485-CPF0603B750KE1 A102315TR-ND 52-CPF0603B750KE1 CPF0603B750KE1 75AH8090 20R0858 06AC1371
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 50V 63mW Resistor Chip Resistor - Surface Mount Res, 750K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 750 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Neohm Te Connectivity Res, 750K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 750000 ohms 750000 ohms 750000 ohms 750000 ohms 750000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data