TE Connectivity Chip Resistor - Surface Mount CPF0603B6K98E1

Description
RES SMD 6.98KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 6.98KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B6K98E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B6K98E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B6K98E1DKR-ND
RES SMD 6.98KOHM 0.1% 1/16W 0603

RES SMD 6.98KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B6K98E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B6K98E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B6K98E1TR-ND
6.98 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

6.98 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B6K98E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B6K98E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B6K98E1CT-ND
RES SMD 6.98KOHM 0.1% 1/16W 0603

RES SMD 6.98KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B6K98E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B6K98E1
Chip Resistor - Surface Mount CPF0603B6K98E1
RES SMD 6.98KOHM 0.1% 1/16W 0603

RES SMD 6.98KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 6.98 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6850 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 6.98 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6850
Surface Mount Thin Film Resistor, Cpf Series, 6.98 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6850
Surface Mount Thin Film Resistor, CPF Series, 6.98 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 6.98 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1365
Res, 6K98, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1365
RES, 6K98, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.98kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 6K98, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.98kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 1712-CPF0603B6K98E1DKR-ND CPF0603B6K98E1 95W6850 06AC1365
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 6.98 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 6K98, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details