TE Connectivity Chip Resistor - Surface Mount CPF0603B6K8E1

Description
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102344CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102344CT-ND
Chip Resistor - Surface Mount A102344CT-ND
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102344TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102344TR-ND
Chip Resistor - Surface Mount A102344TR-ND
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102344DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102344DKR-ND
Chip Resistor - Surface Mount A102344DKR-ND
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 6.8 Kohm, 63 Mw, 0.1%, 120 V Neohm Te Connectivity - 23R2676 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 6.8 Kohm, 63 Mw, 0.1%, 120 V Neohm Te Connectivity
23R2676
Surface Mount Thin Film Resistor, Cpf Series, 6.8 Kohm, 63 Mw, 0.1%, 120 V Neohm Te Connectivity 23R2676
Surface Mount Thin Film Resistor, CPF Series, 6.8 kohm, 63 mW, - 0.1%, 120 V

Surface Mount Thin Film Resistor, CPF Series, 6.8 kohm, 63 mW, - 0.1%, 120 V

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Cpf Series, 6.8 Kohm, 63 Mw, 0.1%, 120 V Rohs Compliant Neohm Te Connectivity - 80P3941 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 6.8 Kohm, 63 Mw, 0.1%, 120 V Rohs Compliant Neohm Te Connectivity
80P3941
Surface Mount Chip Resistor, Thin Film, Cpf Series, 6.8 Kohm, 63 Mw, 0.1%, 120 V Rohs Compliant Neohm Te Connectivity 80P3941
Surface Mount Chip Resistor, Thin Film, CPF Series, 6.8 kohm, 63 mW, 0.1%, 120 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 6.8 kohm, 63 mW, 0.1%, 120 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102344CT-ND 23R2676 80P3941
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 6.8 Kohm, 63 Mw, 0.1%, 120 V Neohm Te Connectivity Surface Mount Chip Resistor, Thin Film, Cpf Series, 6.8 Kohm, 63 Mw, 0.1%, 120 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details