TE Connectivity Chip Resistor - Surface Mount CPF0603B6K19E1

Description
RES SMD 6.19KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 6.19KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B6K19E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B6K19E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B6K19E1DKR-ND
RES SMD 6.19KOHM 0.1% 1/16W 0603

RES SMD 6.19KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B6K19E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B6K19E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B6K19E1TR-ND
6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

6.19 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B6K19E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B6K19E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B6K19E1CT-ND
RES SMD 6.19KOHM 0.1% 1/16W 0603

RES SMD 6.19KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B6K19E1
Chip Resistor - Surface Mount CPF0603B6K19E1
RES SMD 6.19KOHM 0.1% 1/16W 0603

RES SMD 6.19KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0603B6K19E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0603B6K19E1
Resistors - Chip Resistor - Surface Mount CPF0603B6K19E1
RES SMD 6.19KOHM 0.1% 1/16W 0603

RES SMD 6.19KOHM 0.1% 1/16W 0603

Supplier's Site
Chip Resistor - Surface Mount - CPF0603B6K19E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B6K19E1
Chip Resistor - Surface Mount CPF0603B6K19E1
RES SMD 6.19KOHM 0.1% 1/16W 0603

RES SMD 6.19KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 6K19, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity - 92AH4231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
92AH4231
Res, 6K19, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity 92AH4231
RES, 6K19, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 6K19, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1712-CPF0603B6K19E1DKR-ND CPF0603B6K19E1 CPF0603B6K19E1 CPF0603B6K19E1 92AH4231
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 6K19, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details