RES SMD 6.04KOHM 0.1% 1/16W 0603
6.04 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 6.04KOHM 0.1% 1/16W 0603
TE Connectivity CPF0603B6K04E1
TE Connectivity CPF0603B6K04E1
Surface Mount Thin Film Resistor, CPF Series, 6.04 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 6K04, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.04kohm;
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0603B6K04E1DKR-ND | 1229602 | 95W6843 | 29AH3798 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Thin Film Resistor, Cpf Series, 6.04 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 6K04, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD) | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |