68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
68 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 68 ohm, 63 mW, - 0.1%, 120 V, 0603 [1608 Metric]
Surface Mount Thin Film Resistor, CPF Series, 68 ohm, 63 mW, - 0.1%, 120 V, 0603 [1608 Metric] RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A103122DKR-ND | 21R8122 | 80P3943 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 68 Ohm, 63 Mw, 0.1%, 120 V, 0603 [1608 Metric] Neohm Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 68 Ohm, 63 Mw, 0.1%, 120 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Resistance Range | 68 ohms |