RES SMD 68.1KOHM 0.1% 1/16W 0603
RES SMD 68.1KOHM 0.1% 1/16W 0603
68.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 68.1KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 68.1 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0603B68K1E1DKR-ND | CPF0603B68K1E1 | 95W6879 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 68.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |