TE Connectivity Chip Resistor - Surface Mount CPF0603B681KE1

Description
681 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
681 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B681KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B681KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B681KE1TR-ND
681 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

681 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B681KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B681KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B681KE1DKR-ND
RES 681 KOHM 0.1% 1/16W 0603

RES 681 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B681KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B681KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B681KE1CT-ND
RES 681 KOHM 0.1% 1/16W 0603

RES 681 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1229593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229593
Surface Mount Resistors 1229593
TE Connectivity CPF0603B681KE1

TE Connectivity CPF0603B681KE1

Supplier's Site
Surface Mount Resistors - 1235348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1235348
Surface Mount Resistors 1235348
TE Connectivity CPF0603B681KE1

TE Connectivity CPF0603B681KE1

Supplier's Site
Res, 681K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1195
Res, 681K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1195
RES, 681K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:681kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 681K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:681kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0603B681KE1TR-ND 1229593 57AC1195
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 681K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details