TE Connectivity Chip Resistor - Surface Mount CPF0603B680RE1

Description
680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103120CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103120CT-ND
Chip Resistor - Surface Mount A103120CT-ND
680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103120TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103120TR-ND
Chip Resistor - Surface Mount A103120TR-ND
680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103120DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103120DKR-ND
Chip Resistor - Surface Mount A103120DKR-ND
680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 680R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 80P3944 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 680R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
80P3944
Res, Thin Film, 680R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 80P3944
RES, THIN FILM, 680R, 0.1%, 0.063W, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 680R, 0.1%, 0.063W, 0603; Resistance:680ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0603B680RE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0603B680RE1
Resistors - Chip Resistor - Surface Mount CPF0603B680RE1
RES SMD 680 OHM 0.1% 1/16W 0603

RES SMD 680 OHM 0.1% 1/16W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number A103120CT-ND 80P3944 CPF0603B680RE1
Product Name Chip Resistor - Surface Mount Res, Thin Film, 680R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details