66.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 66.5KOHM 0.1% 1/16W 0603
RES SMD 66.5KOHM 0.1% 1/16W 0603
TE Connectivity CPF0603B66K5E1
Surface Mount Thin Film Resistor, CPF Series, 66.5 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 66K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:66.5kohm;
RES SMD 66.5KOHM 0.1% 1/16W 0603
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0603B66K5E1TR-ND | 1235346 | 95W6876 | 57AC1191 | CPF0603B66K5E1 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Thin Film Resistor, Cpf Series, 66.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 66K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD) | 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |