TE Connectivity CPF0603B665RE1
TE Connectivity CPF0603B665RE1
665 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 665 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
RES SMD 665 OHM 0.1% 1/16W 0603
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1235345 | CPF0603B665RE1-ND | 95W6878 | CPF0603B665RE1 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 665 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity | Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |