TE Connectivity Chip Resistor - Surface Mount CPF0603B649KE1

Description
RES 649 KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES 649 KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B649KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B649KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B649KE1DKR-ND
RES 649 KOHM 0.1% 1/16W 0603

RES 649 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B649KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B649KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B649KE1CT-ND
RES 649 KOHM 0.1% 1/16W 0603

RES 649 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B649KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B649KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B649KE1TR-ND
649 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

649 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 649K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1190
Res, 649K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1190
RES, 649K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:649kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 649K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:649kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649K, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 92AH4233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649K, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
92AH4233
Res, 649K, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 92AH4233
RES, 649K, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 649K, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0603B649KE1DKR-ND 57AC1190 92AH4233
Product Name Chip Resistor - Surface Mount Res, 649K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Res, 649K, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details