TE Connectivity Chip Resistor - Surface Mount CPF0603B63R4E1

Description
63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B63R4E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B63R4E1-ND
Chip Resistor - Surface Mount CPF0603B63R4E1-ND
63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B63R4E1
Chip Resistor - Surface Mount CPF0603B63R4E1
RES SMD 63.4 OHM 0.1% 1/16W 0603

RES SMD 63.4 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 63.4 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R7755 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 63.4 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R7755
Surface Mount Thin Film Resistor, Cpf Series, 63.4 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R7755
Surface Mount Thin Film Resistor, CPF Series, 63.4 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 63.4 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 63R4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63R4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1187
Res, 63R4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1187
RES, 63R4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:63.4ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 63R4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:63.4ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B63R4E1-ND CPF0603B63R4E1 22R7755 57AC1187
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 63.4 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 63R4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details