The Surface Mount Thin Film Resistor, CPF Series, features a resistance value of 63.4 kΩ with a power rating of 63 mW and a tolerance of ±0.1%. It operates at a maximum voltage of 50 V and is compliant with RoHS standards. This resistor is designed for applications requiring high stability and precision, with a temperature coefficient (TCR) of 15 ppm/°C. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environments. Its construction allows for accurate and uniform physical dimensions, facilitating easy placement in circuit designs. This component is suitable for use in communications, industrial controls, instrumentation, and medical applications.
63.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 63.4KOHM 0.1% 1/16W 0603
RES SMD 63.4KOHM 0.1% 1/16W 0603
RES SMD 63.4KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 63.4 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 63.4 kohm, 63 mW, - 0.1%, 50 V
RES, 63K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:63.4kohm;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0603B63K4E1TR-ND | CPF0603B63K4E1 | 95W6870 | 21R9714 | 06AC1368 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 63.4 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 63.4 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity | Res, 63K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |