Res SMD 0603 62K 0.1% 0.063W T.C.25ppm
Res SMD 0603 62K 0.1% 0.063W T.C.25ppm
Res SMD 0603 62K 0.1% 0.063W T.C.25ppm
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 6662187P |
| Product Name | Surface Mount Resistors |
| Technology / Construction | Thin Film (Chip); Thin Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608M) |
| Resistance Range | 62000 ohms |
| Tolerance | 0.1000 +/- % |