TE Connectivity Chip Resistor - Surface Mount CPF0603B620KE1

Description
620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102305TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102305TR-ND
Chip Resistor - Surface Mount A102305TR-ND
620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102305DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102305DKR-ND
Chip Resistor - Surface Mount A102305DKR-ND
620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102305CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102305CT-ND
Chip Resistor - Surface Mount A102305CT-ND
620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 620K, 0.1%, 0603; Resistance Te Connectivity - 95W6868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 620K, 0.1%, 0603; Resistance Te Connectivity
95W6868
Resistor, Thin Film, 620K, 0.1%, 0603; Resistance Te Connectivity 95W6868
RESISTOR, THIN FILM, 620K, 0.1%, 0603; Resistance:620kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 620K, 0.1%, 0603; Resistance:620kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 620K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9283
Res, 620K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9283
RES, 620K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:620kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 620K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:620kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 20R0855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
20R0855
Res, 620K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 20R0855
RES, 620K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:620kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 620K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:620kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102305TR-ND 95W6868 46AK9283 20R0855
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 620K, 0.1%, 0603; Resistance Te Connectivity Res, 620K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 620K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0805; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers