TE Connectivity Surface Mount Resistors CPF0603B620KE

Description
TE Connectivity CPF0603B620KE
Request a Quote Datasheet
Description
TE Connectivity CPF0603B620KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6662266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662266
Surface Mount Resistors 6662266
TE Connectivity CPF0603B620KE

TE Connectivity CPF0603B620KE

Supplier's Site
Surface Mount Resistors - 6662266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662266P
Surface Mount Resistors 6662266P
TE Connectivity CPF0603B620KE

TE Connectivity CPF0603B620KE

Supplier's Site
Surface Mount Resistors - 1640415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1640415
Surface Mount Resistors 1640415
TE Connectivity CPF0603B620KE

TE Connectivity CPF0603B620KE

Supplier's Site
Chip Resistor - Surface Mount - A119967TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119967TR-ND
Chip Resistor - Surface Mount A119967TR-ND
620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119967CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119967CT-ND
Chip Resistor - Surface Mount A119967CT-ND
620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119967DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119967DKR-ND
Chip Resistor - Surface Mount A119967DKR-ND
620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

620 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 620K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH0347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH0347
Res, 620K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH0347
RES, 620K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:620kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 620K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:620kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6662266 6662266P A119967TR-ND 01AH0347
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 620K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 620000 ohms 620000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details