TE Connectivity CPF0603B619KE1
TE Connectivity CPF0603B619KE1
RES 619 KOHM 0.1% 1/16W 0603
RES 619 KOHM 0.1% 1/16W 0603
619 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 619K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:619kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1229576 | 1712-CPF0603B619KE1CT-ND | 57AC1185 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 619K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thin film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603 |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |