5.62 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 5R62, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.62ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES SMD 5.62 OHM 0.1% 1/16W 0603
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPF0603B5R62E1-ND | 57AC1151 | CPF0603B5R62E1 |
| Product Name | Chip Resistor - Surface Mount | Res, 5R62, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 5.62 ohms | 5.62 ohms | 5.62 ohms |