TE Connectivity Chip Resistor - Surface Mount CPF0603B5R1E1

Description
5.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103115TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103115TR-ND
Chip Resistor - Surface Mount A103115TR-ND
5.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103115CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103115CT-ND
Chip Resistor - Surface Mount A103115CT-ND
5.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103115DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103115DKR-ND
Chip Resistor - Surface Mount A103115DKR-ND
5.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 5.1 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6808 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 5.1 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6808
Surface Mount Thin Film Resistor, Cpf Series, 5.1 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6808
Surface Mount Thin Film Resistor, CPF Series, 5.1 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 5.1 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9280
Res, 5R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9280
RES, 5R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.1ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 5R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.1ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R1, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R4704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R4704
Res, 5R1, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R4704
RES, 5R1, 0.1%, 0.063W, 0805, THIN FILM; Resistance:5.1ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 5R1, 0.1%, 0.063W, 0805, THIN FILM; Resistance:5.1ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103115TR-ND 95W6808 46AK9280 23R4704
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 5.1 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 5R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 5R1, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0402; 0603; 0603 [1608 Metric] 0603; 0805; 0603 [1608 Metric]
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details