TE Connectivity Chip Resistor - Surface Mount CPF0603B5K76E1

Description
5.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B5K76E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B5K76E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B5K76E1TR-ND
5.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B5K76E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B5K76E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B5K76E1CT-ND
RES SMD 5.76KOHM 0.1% 1/16W 0603

RES SMD 5.76KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B5K76E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B5K76E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B5K76E1DKR-ND
RES SMD 5.76KOHM 0.1% 1/16W 0603

RES SMD 5.76KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1229563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229563
Surface Mount Resistors 1229563
TE Connectivity CPF0603B5K76E1

TE Connectivity CPF0603B5K76E1

Supplier's Site
Surface Mount Resistors - 1235319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1235319
Surface Mount Resistors 1235319
TE Connectivity CPF0603B5K76E1

TE Connectivity CPF0603B5K76E1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B5K76E1
Chip Resistor - Surface Mount CPF0603B5K76E1
RES SMD 5.76KOHM 0.1% 1/16W 0603

RES SMD 5.76KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 5.76 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6806 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 5.76 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6806
Surface Mount Thin Film Resistor, Cpf Series, 5.76 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6806
Surface Mount Thin Film Resistor, CPF Series, 5.76 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 5.76 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1146
Res, 5K76, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1146
RES, 5K76, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.76kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 5K76, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.76kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B5K76E1TR-ND 1229563 CPF0603B5K76E1 95W6806 57AC1146
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 5.76 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 5K76, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details