TE Connectivity Chip Resistor - Surface Mount CPF0603B5K36E1

Description
5.36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B5K36E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B5K36E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B5K36E1TR-ND
5.36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B5K36E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B5K36E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B5K36E1DKR-ND
RES SMD 5.36KOHM 0.1% 1/16W 0603

RES SMD 5.36KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B5K36E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B5K36E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B5K36E1CT-ND
RES SMD 5.36KOHM 0.1% 1/16W 0603

RES SMD 5.36KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B5K36E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B5K36E1
Chip Resistor - Surface Mount CPF0603B5K36E1
RES SMD 5.36KOHM 0.1% 1/16W 0603

RES SMD 5.36KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B5K36E1
Chip Resistor - Surface Mount CPF0603B5K36E1
RES SMD 5.36KOHM 0.1% 1/16W 0603

RES SMD 5.36KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 5.36 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6803 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 5.36 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6803
Surface Mount Thin Film Resistor, Cpf Series, 5.36 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6803
Surface Mount Thin Film Resistor, CPF Series, 5.36 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 5.36 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K36, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1360
Res, 5K36, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1360
RES, 5K36, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.36kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 5K36, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.36kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B5K36E1TR-ND CPF0603B5K36E1 CPF0603B5K36E1 95W6803 06AC1360
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 5.36 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 5K36, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details