TE Connectivity Chip Resistor - Surface Mount CPF0603B5K1E1

Description
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103113CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103113CT-ND
Chip Resistor - Surface Mount A103113CT-ND
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103113TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103113TR-ND
Chip Resistor - Surface Mount A103113TR-ND
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103113DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103113DKR-ND
Chip Resistor - Surface Mount A103113DKR-ND
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 5.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6800 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 5.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6800
Surface Mount Thin Film Resistor, Cpf Series, 5.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6800
Surface Mount Thin Film Resistor, CPF Series, 5.1 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 5.1 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, 5K1, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R2673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R2673
Res, 5K1, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R2673
RES, 5K1, 0.1%, 0.063W, 0805, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 5K1, 0.1%, 0.063W, 0805, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 5K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9279
Res, 5K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9279
RES, 5K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 5K1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0603B5K1E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B5K1E1
Chip Resistor - Surface Mount CPF0603B5K1E1
RES SMD 5.1K OHM 0.1% 1/16W 0603

RES SMD 5.1K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number A103113CT-ND 95W6800 23R2673 46AK9279 CPF0603B5K1E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 5.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 5K1, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity Res, 5K1, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0805; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details