TE Connectivity Chip Resistor - Surface Mount CPF0603B590RE1

Description
590 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Description
590 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 590 Ohms, is designed for precision applications requiring high stability and accuracy. It has a power rating of 63 mW and a maximum operating voltage of 50 V. The resistor features a tolerance of 0.1%, ensuring reliable performance in critical circuits. It is housed in a compact 0603 (1608 metric) package, making it suitable for space-constrained designs. The product is RoHS compliant, indicating it meets environmental standards. This resistor is ideal for use in communications, industrial controls, instrumentation, and medical applications where close accuracy and stability are essential.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 590 Ohms, is designed for precision applications requiring high stability and accuracy. It has a power rating of 63 mW and a maximum operating voltage of 50 V. The resistor features a tolerance of 0.1%, ensuring reliable performance in critical circuits. It is housed in a compact 0603 (1608 metric) package, making it suitable for space-constrained designs. The product is RoHS compliant, indicating it meets environmental standards. This resistor is ideal for use in communications, industrial controls, instrumentation, and medical applications where close accuracy and stability are essential.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B590RE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B590RE1-ND
Chip Resistor - Surface Mount CPF0603B590RE1-ND
590 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

590 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B590RE1
Chip Resistor - Surface Mount CPF0603B590RE1
RES SMD 590 OHM 0.1% 1/16W 0603

RES SMD 590 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 590 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6842 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 590 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6842
Surface Mount Thin Film Resistor, Cpf Series, 590 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6842
Surface Mount Thin Film Resistor, CPF Series, 590 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 590 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 590R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1172
Res, 590R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1172
RES, 590R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:590ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 590R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:590ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B590RE1-ND CPF0603B590RE1 95W6842 57AC1172
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 590 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 590R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 590 ohms 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details