TE Connectivity Surface Mount Resistors CPF0603B590KE1

Description
TE Connectivity CPF0603B590KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B590KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1229554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229554
Surface Mount Resistors 1229554
TE Connectivity CPF0603B590KE1

TE Connectivity CPF0603B590KE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B590KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B590KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B590KE1DKR-ND
RES 590 KOHM 0.1% 1/16W 0603

RES 590 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B590KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B590KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B590KE1TR-ND
590 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

590 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B590KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B590KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B590KE1CT-ND
RES 590 KOHM 0.1% 1/16W 0603

RES 590 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CPF0603B590KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CPF0603B590KE1TR-ND
Chip Resistor - Surface Mount 1111-CPF0603B590KE1TR-ND
CPF0603 590K 0.1% 25PPM 1K RL

CPF0603 590K 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 590K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 590K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1171
Res, 590K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1171
RES, 590K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:590kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 590K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:590kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1229554 1712-CPF0603B590KE1DKR-ND 57AC1171
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 590K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details