TE Connectivity Surface Mount Resistors CPF0603B576KE1

Description
TE Connectivity CPF0603B576KE1
Request a Quote
Description
TE Connectivity CPF0603B576KE1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 57AC1169 is a thin film precision resistor with a resistance value of 576 kΩ and a tolerance of ±0.1%. It is housed in a 0603 case style, suitable for applications requiring high accuracy and stability. The resistor has a power rating of 0.063 W and a maximum operating voltage of 50 V. It features a temperature coefficient of resistance (TCR) of 15 ppm/°C, ensuring minimal drift with temperature changes. The operating temperature range is from -55°C to +155°C, and it has an insulation resistance greater than 1000 MΩ. This component is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Resistor 57AC1169 is a thin film precision resistor with a resistance value of 576 kΩ and a tolerance of ±0.1%. It is housed in a 0603 case style, suitable for applications requiring high accuracy and stability. The resistor has a power rating of 0.063 W and a maximum operating voltage of 50 V. It features a temperature coefficient of resistance (TCR) of 15 ppm/°C, ensuring minimal drift with temperature changes. The operating temperature range is from -55°C to +155°C, and it has an insulation resistance greater than 1000 MΩ. This component is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1235306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1235306
Surface Mount Resistors 1235306
TE Connectivity CPF0603B576KE1

TE Connectivity CPF0603B576KE1

Supplier's Site
Surface Mount Resistors - 1229550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229550
Surface Mount Resistors 1229550
TE Connectivity CPF0603B576KE1

TE Connectivity CPF0603B576KE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B576KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B576KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B576KE1CT-ND
RES 576 KOHM 0.1% 1/16W 0603

RES 576 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B576KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B576KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B576KE1DKR-ND
RES 576 KOHM 0.1% 1/16W 0603

RES 576 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B576KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B576KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B576KE1TR-ND
576 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

576 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 576K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1169
Res, 576K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1169
RES, 576K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:576kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 576K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:576kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0603B576KE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0603B576KE1
Resistors - Chip Resistor - Surface Mount CPF0603B576KE1
RES 576 KOHM 0.1% 1/16W 0603

RES 576 KOHM 0.1% 1/16W 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1235306 1712-CPF0603B576KE1CT-ND 57AC1169 CPF0603B576KE1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 576K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 0603; 0603 (1608 Metric)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details