The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 56.2 Ohms, is designed for precision applications requiring high stability. It features a power rating of 63 mW and a tolerance of 0.1%, making it suitable for circuits where accuracy is critical. The maximum operating voltage is 50 V, and it is compliant with RoHS standards. This resistor is characterized by a temperature coefficient (TCR) of 15 ppm/°C, ensuring minimal drift with temperature changes. The operating temperature range is from -55°C to +155°C, providing versatility in various environments. The CPF series is ideal for applications in communications, industrial controls, instrumentation, and medical devices.
56.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 56.2 OHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 56.2 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 56R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56.2ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CPF0603B56R2E1-ND | CPF0603B56R2E1 | 95W6834 | 57AC1165 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 56.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 56R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0603 |
| Resistance Range | 56.2 ohms | 56.2 ohms | 56.2 ohms |