TE Connectivity Chip Resistor - Surface Mount CPF0603B560RE1

Description
560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103110DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103110DKR-ND
Chip Resistor - Surface Mount A103110DKR-ND
560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103110CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103110CT-ND
Chip Resistor - Surface Mount A103110CT-ND
560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103110TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103110TR-ND
Chip Resistor - Surface Mount A103110TR-ND
560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

560 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 560 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity - 22R2888 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 560 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity
22R2888
Surface Mount Thin Film Resistor, Cpf Series, 560 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity 22R2888
Surface Mount Thin Film Resistor, CPF Series, 560 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Surface Mount Thin Film Resistor, CPF Series, 560 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103110DKR-ND 22R2888
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 560 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details