TE Connectivity Chip Resistor - Surface Mount CPF0603B560KE1

Description
560 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
560 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102294DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102294DKR-ND
Chip Resistor - Surface Mount A102294DKR-ND
560 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

560 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102294TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102294TR-ND
Chip Resistor - Surface Mount A102294TR-ND
560 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

560 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102294CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102294CT-ND
Chip Resistor - Surface Mount A102294CT-ND
560 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

560 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B560KE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B560KE1
Chip Resistor - Surface Mount CPF0603B560KE1
RES SMD 560K OHM 0.1% 1/16W 0603

RES SMD 560K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Resistor, Thin Film, 560K, 0.1%, 0603; Resistance Te Connectivity - 95W6835 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 560K, 0.1%, 0603; Resistance Te Connectivity
95W6835
Resistor, Thin Film, 560K, 0.1%, 0603; Resistance Te Connectivity 95W6835
RESISTOR, THIN FILM, 560K, 0.1%, 0603; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 560K, 0.1%, 0603; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 560K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 46AK9282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
46AK9282
Res, 560K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 46AK9282
RES, 560K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 560K, 0.1%, 0.063W, 0603, THIN FILM; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity - 20R0854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
20R0854
Res, 560K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity 20R0854
RES, 560K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, 560K, 0.1%, 0.063W, 0805, THIN FILM; Resistance:560kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number A102294DKR-ND CPF0603B560KE1 95W6835 46AK9282 20R0854
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 560K, 0.1%, 0603; Resistance Te Connectivity Res, 560K, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 560K, 0.1%, 0.063W, 0805, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603; 0805; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details